DIODES Incorporated Crystals F90800021

Description
8MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - F90800021TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals F90800021
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
Crystal, 8Mhz, 18Pf, Smd, 5Mm X 3.2Mm Diodes Inc. - 28AK9829 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Smd, 5Mm X 3.2Mm Diodes Inc.
28AK9829
Crystal, 8Mhz, 18Pf, Smd, 5Mm X 3.2Mm Diodes Inc. 28AK9829
CRYSTAL, 8MHZ, 18PF, SMD, 5MM X 3.2MM

CRYSTAL, 8MHZ, 18PF, SMD, 5MM X 3.2MM

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number F90800021TR-ND F90800021 28AK9829
Product Name Crystals Crystals Crystal, 8Mhz, 18Pf, Smd, 5Mm X 3.2Mm Diodes Inc.
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-098.3-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 9.83 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7VT1A-0.3-32.768KHZ-12.5PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details