DIODES Incorporated Crystals F90800018Q

Description
8MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - F90800018QTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 8Mhz, 8Pf, Smd, 5Mm X 3.2Mm Diodes Inc. - 28AK9828 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 8Pf, Smd, 5Mm X 3.2Mm Diodes Inc.
28AK9828
Crystal, 8Mhz, 8Pf, Smd, 5Mm X 3.2Mm Diodes Inc. 28AK9828
CRYSTAL, 8MHZ, 8PF, SMD, 5MM X 3.2MM

CRYSTAL, 8MHZ, 8PF, SMD, 5MM X 3.2MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number F90800018QTR-ND 28AK9828
Product Name Crystals Crystal, 8Mhz, 8Pf, Smd, 5Mm X 3.2Mm Diodes Inc.
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal, 32.768Khz, 9Pf, Cylinder; Frequency Nom Micro Crystal - 94M8467 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C12 - C12-76.800-8-2020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 1734461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details