DIODES Incorporated Crystals, Oscillators, Resonators - Crystals F64800023

Description
Win Source Part Number: 1382052-F64800023 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ F6 Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 pcs Operating Mode: Fundamental ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382052-F64800023 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ F6 Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 pcs Operating Mode: Fundamental ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1382052-F64800023 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1382052-F64800023
Crystals, Oscillators, Resonators - Crystals 1382052-F64800023
Win Source Part Number: 1382052-F64800023 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ F6 Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 pcs Operating Mode: Fundamental ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382052-F64800023
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ F6
Type: MHz Crystal
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Operating Mode: Fundamental
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1382052-F64800023
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 336-5454-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers