DIODES Incorporated Crystals F62400017

Description
24MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - F62400017TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1170777-F62400017 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1170777-F62400017
Crystals, Oscillators, Resonators - Crystals 1170777-F62400017
Win Source Part Number: 1170777-F62400017 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ F6 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: F62400017TR,F6240001 7CT,F62400017DKR Product Status: Obsolete

Win Source Part Number: 1170777-F62400017
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ F6
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Other Names: F62400017TR,F62400017CT,F62400017DKR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number F62400017TR-ND 1170777-F62400017
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead
Features / Standards RoHS; Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA156M250BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details