Diode Switching 200V 3A 2-Pin SMB Product overview: ES3DB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3DB can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1172485-ES3DB
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Element, 3A, 200V V(RRM)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-ES3DB | 1172485-ES3DB | 233-ES3DB |
| Product Name | 200V 3A Diode and Rectifier | Diodes, Rectifiers - Single - ES3DB | Rectifier Diode, 1 Element, 3A, 200V V(RRM) |
| RoHS Compliant | RoHS |