Manufacturer: Diodes Incorporated
Win Source Part Number: 015670-ES3DB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ES3DB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ER3DB-TP-HF; ES3D; ER3DB; HS3DB;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 200V 3A SMB Product overview: ES3DB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3DB-13-F can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Surface Mount SMB
Diode Standard 200V 3A Surface Mount SMB
Diode Standard 200V 3A Surface Mount SMB
DIODE GEN PURP 200V 3A SMB
DIODE GEN PURP 200V 3A SMB
RECTIFIER, SINGLE, 200V, 3A, DO-214AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 015670-ES3DB-13-F | 280-ES3DB-13-F | ES3DB-FDIDKR-ND | ES3DB-13-F | ES3DB-13-F | ES3DB-13-F | 07AH3866 |
| Product Name | Diodes, Rectifiers - Single - ES3DB-13-F | 200V 3A Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 200V, 3A, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Diode Type | Standard | ||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 25 ns | 25 ns |