Diode Standard 150V 3A Surface Mount SMC
Diode Standard 150V 3A Surface Mount SMC
Diode Standard 150V 3A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 066615-ES3C-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 3A SMC Product overview: ES3C-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3C-13-F can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 3A SMC
DIODE GEN PURP 150V 3A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 31-ES3C-13-FCT-ND | 066615-ES3C-13-F | 280-ES3C-13-F | ES3C-13-F | ES3C-13-F | ES3C-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES3C-13-F | 150V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 150 volts | 150 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |