Manufacturer: Diodes Incorporated
Win Source Part Number: 723446-ES3BB-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: ES3B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 3A
Current - Reverse Leakage at Vr: 10μA at 100V
Capacitance at Vr, F: 45pF at 4V, 1MHz
Diode Standard 100V 3A Surface Mount SMB
DIODE GEN PURP 100V 3A SMB Product overview: ES3BB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3BB-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 3A SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 723446-ES3BB-13 | ES3BBDITR-ND | 280-ES3BB-13 | ES3BB-13 |
| Product Name | Diodes, Rectifiers - Single - ES3BB-13 | Single Diodes | 100V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 0.9000 volts | 0.9000 volts | ||
| VR | 100 volts | |||
| IR | 0.0100 mA |