DIODES Incorporated Single Diodes ES3B-13-F

Description
Diode Standard 100V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Standard 100V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES3B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3B-FDIDKR-ND
Single Diodes ES3B-FDIDKR-ND
Diode Standard 100V 3A Surface Mount SMC

Diode Standard 100V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - ES3B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3B-FDITR-ND
Single Diodes ES3B-FDITR-ND
Diode Standard 100V 3A Surface Mount SMC

Diode Standard 100V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - ES3B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3B-FDICT-ND
Single Diodes ES3B-FDICT-ND
Diode Standard 100V 3A Surface Mount SMC

Diode Standard 100V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - ES3B-13-F - 015665-ES3B-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES3B-13-F
015665-ES3B-13-F
Diodes, Rectifiers - Single - ES3B-13-F 015665-ES3B-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015665-ES3B-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015665-ES3B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100V 3A Diode and Rectifier - 280-ES3B-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3A Diode and Rectifier
280-ES3B-13-F
100V 3A Diode and Rectifier 280-ES3B-13-F
DIODE GEN PURP 100V 3A SMC Product overview: ES3B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3B-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A SMC Product overview: ES3B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3B-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES3B-13-F
Rectifiers ES3B-13-F
Rectifiers 100V 3A

Rectifiers 100V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES3B-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES3B-13-F
Discrete Semiconductor Products - Diodes - Rectifiers ES3B-13-F
DIODE GEN PURP 100V 3A SMC

DIODE GEN PURP 100V 3A SMC

Supplier's Site
Single Diodes - ES3B-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES3B-13-F
Single Diodes ES3B-13-F
DIODE GEN PURP 100V 3A SMC

DIODE GEN PURP 100V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number ES3B-FDIDKR-ND 015665-ES3B-13-F 280-ES3B-13-F ES3B-13-F ES3B-13-F ES3B-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - ES3B-13-F 100V 3A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 0.9000 volts 0.9000 volts 0.9000 volts
VR 100 volts 100 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data