DIODE SUPERFST SMC 50V 20NS 150C Product overview: ES3A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3A-13 can be used for catalog matching and distributor lookup.
Diode Standard 50V 3A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1037032-ES3A-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIODE SUPERFST SMC 50V 20NS 150C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-ES3A-13 | ES3ADITR-ND | 1037032-ES3A-13 | ES3A-13 |
| Product Name | 50V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ES3A-13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | |||
| VF | 0.9000 volts | 0.9000 volts |