DIODES Incorporated 200V 2A Diode and Rectifier ES2DA

Description
Diode Switching 200V 2A 2-Pin SMA Product overview: ES2DA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 2A 2-Pin SMA Product overview: ES2DA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 2A Diode and Rectifier - 280-ES2DA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-ES2DA
200V 2A Diode and Rectifier 280-ES2DA
Diode Switching 200V 2A 2-Pin SMA Product overview: ES2DA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DA can be used for catalog matching and distributor lookup.

Diode Switching 200V 2A 2-Pin SMA Product overview: ES2DA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES2DA - 24237-ES2DA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2DA
24237-ES2DA
Diodes, Rectifiers - Single - ES2DA 24237-ES2DA
Manufacturer: Diodes Incorporated Win Source Part Number: 24237-ES2DA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 24237-ES2DA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Diode, Rectifier, S Fast, 2A, 200V, Sma; Repetitive Peak Reverse Voltage Diodes Inc. - 65T8973 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, S Fast, 2A, 200V, Sma; Repetitive Peak Reverse Voltage Diodes Inc.
65T8973
Diode, Rectifier, S Fast, 2A, 200V, Sma; Repetitive Peak Reverse Voltage Diodes Inc. 65T8973
DIODE, RECTIFIER, S FAST, 2A, 200V, SMA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:25ns; Forward Surge Current:50A; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER, S FAST, 2A, 200V, SMA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:920mV; Reverse Recovery Time:25ns; Forward Surge Current:50A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers
Product Number 280-ES2DA 24237-ES2DA 65T8973
Product Name 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - ES2DA Diode, Rectifier, S Fast, 2A, 200V, Sma; Repetitive Peak Reverse Voltage Diodes Inc.
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9200 volts 0.9200 volts
VR 200 volts
Unlock Full Specs
to access all available technical data