DIODES Incorporated Single Diodes ES2DA-13-F

Description
Diode Standard 200V 2A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES2DA-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2DA-FDIDKR-ND
Single Diodes ES2DA-FDIDKR-ND
Diode Standard 200V 2A Surface Mount SMA

Diode Standard 200V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - ES2DA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2DA-FDITR-ND
Single Diodes ES2DA-FDITR-ND
Diode Standard 200V 2A Surface Mount SMA

Diode Standard 200V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - ES2DA-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2DA-FDICT-ND
Single Diodes ES2DA-FDICT-ND
Diode Standard 200V 2A Surface Mount SMA

Diode Standard 200V 2A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - ES2DA-13-F - 015660-ES2DA-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2DA-13-F
015660-ES2DA-13-F
Diodes, Rectifiers - Single - ES2DA-13-F 015660-ES2DA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015660-ES2DA-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 015660-ES2DA-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-ES2DA-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-ES2DA-13-F
200V 2A Diode and Rectifier 280-ES2DA-13-F
DIODE GEN PURP 200V 2A SMA Product overview: ES2DA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DA-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A SMA Product overview: ES2DA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DA-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 200V 2A SMA - 233-ES2DA-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 2A SMA
233-ES2DA-13-F
DIODE GEN PURP 200V 2A SMA 233-ES2DA-13-F
DIODE GEN PURP 200V 2A SMA

DIODE GEN PURP 200V 2A SMA

Supplier's Site
Single Diodes - ES2DA-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES2DA-13-F
Single Diodes ES2DA-13-F
DIODE GEN PURP 200V 2A SMA

DIODE GEN PURP 200V 2A SMA

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - ES2DA-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES2DA-13-F
Diodes >> Fast recovery/high efficiency diode ES2DA-13-F
920mV@2A 25ns 2A 200V SMA Fast recovery/high efficiency diode ROHS

920mV@2A 25ns 2A 200V SMA Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Rectifier, Single, 200V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 07AH3861 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 200V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
07AH3861
Rectifier, Single, 200V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 07AH3861
RECTIFIER, SINGLE, 200V, 2A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 200V, 2A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 200V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 07AH3860 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 200V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
07AH3860
Rectifier, Single, 200V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 07AH3860
RECTIFIER, SINGLE, 200V, 2A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 200V, 2A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2DA-13-F
Rectifiers ES2DA-13-F
Rectifiers RECTIFIER SUPER FAST "F" LEAD FREE

Rectifiers RECTIFIER SUPER FAST "F" LEAD FREE

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - ES2DA-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2DA-13-F
Discrete Semiconductor Products - Diodes - Rectifiers ES2DA-13-F
DIODE GEN PURP 200V 2A SMA

DIODE GEN PURP 200V 2A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes General Purpose Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number ES2DA-FDIDKR-ND 015660-ES2DA-13-F 280-ES2DA-13-F 233-ES2DA-13-F ES2DA-13-F ES2DA-13-F 07AH3861 ES2DA-13-F ES2DA-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - ES2DA-13-F 200V 2A Diode and Rectifier DIODE GEN PURP 200V 2A SMA Single Diodes Diodes >> Fast recovery/high efficiency diode Rectifier, Single, 200V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts
VR 200 volts 200 volts 200 volts 200 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data