DIODES Incorporated Single Diodes ES2D-13-F

Description
Diode Standard 200V 2A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES2D-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2D-FDIDKR-ND
Single Diodes ES2D-FDIDKR-ND
Diode Standard 200V 2A Surface Mount SMB

Diode Standard 200V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - ES2D-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2D-FDICT-ND
Single Diodes ES2D-FDICT-ND
Diode Standard 200V 2A Surface Mount SMB

Diode Standard 200V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - ES2D-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2D-FDITR-ND
Single Diodes ES2D-FDITR-ND
Diode Standard 200V 2A Surface Mount SMB

Diode Standard 200V 2A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
200V 2A Diode and Rectifier
280-ES2D-13-F
200V 2A Diode and Rectifier 280-ES2D-13-F
DIODE GEN PURP 200V 2A SMB Product overview: ES2D-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A SMB Product overview: ES2D-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES2D-13-F - 015659-ES2D-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2D-13-F
015659-ES2D-13-F
Diodes, Rectifiers - Single - ES2D-13-F 015659-ES2D-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015659-ES2D-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 015659-ES2D-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2D-13-F
Rectifiers ES2D-13-F
Rectifiers 200V 2A

Rectifiers 200V 2A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2D-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2D-13-F
Discrete Semiconductor Products - Diodes - Rectifiers ES2D-13-F
DIODE GEN PURP 200V 2A SMB

DIODE GEN PURP 200V 2A SMB

Supplier's Site
Single Diodes - ES2D-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES2D-13-F
Single Diodes ES2D-13-F
DIODE GEN PURP 200V 2A SMB

DIODE GEN PURP 200V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number ES2D-FDIDKR-ND 280-ES2D-13-F 015659-ES2D-13-F ES2D-13-F ES2D-13-F ES2D-13-F
Product Name Single Diodes 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - ES2D-13-F Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SMB SMB; DO-214AA, SMB
RoHS Compliant RoHS
Diode Type Standard
VF 0.9200 volts 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
General-purpose Schottky diode - BAS40,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W - BAS40-05W - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
2 suppliers