DIODES Incorporated 150V 2A Diode and Rectifier ES2CA-13

Description
DIODE GEN PURP 150V 2A SMA Product overview: ES2CA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2CA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 2A SMA Product overview: ES2CA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2CA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 2A Diode and Rectifier - 280-ES2CA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 2A Diode and Rectifier
280-ES2CA-13
150V 2A Diode and Rectifier 280-ES2CA-13
DIODE GEN PURP 150V 2A SMA Product overview: ES2CA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2CA-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 2A SMA Product overview: ES2CA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2CA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES2CA-13 - 871112-ES2CA-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2CA-13
871112-ES2CA-13
Diodes, Rectifiers - Single - ES2CA-13 871112-ES2CA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 871112-ES2CA-13 Features: Diode Standard 150 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: ES2C Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: ES2CATR, ES2CA, ES2CACT, ES2CA13, ES2CADITR, ES2CACT-ND, ES2CATR-ND, ES2CADICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 871112-ES2CA-13
Features: Diode Standard 150 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: ES2C
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: ES2CATR, ES2CA, ES2CACT, ES2CA13, ES2CADITR, ES2CACT-ND, ES2CATR-ND, ES2CADICT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-ES2CA-13 871112-ES2CA-13
Product Name 150V 2A Diode and Rectifier Diodes, Rectifiers - Single - ES2CA-13
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data