DIODE SUPERFAST SMB 150V 20NS Product overview: ES2C-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2C-13 can be used for catalog matching and distributor lookup.
Diode Standard 150V 2A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 738146-ES2C-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Family Part Number: ES2C
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 2A
Current - Reverse Leakage at Vr: 5μA at 150V
Capacitance at Vr, F: 25pF at 4V, 1MHz
DIODE SUPERFAST SMB 150V 20NS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-ES2C-13 | ES2CDICT-ND | 738146-ES2C-13 | ES2C-13 |
| Product Name | 150V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ES2C-13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMB | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | |||
| VF | 0.9200 volts | 0.9200 volts |