Diode Standard 150V 2A Surface Mount SMB
Diode Standard 150V 2A Surface Mount SMB
Diode Standard 150V 2A Surface Mount SMB
DIODE GEN PURP 150V 2A SMB Product overview: ES2C-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2C-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 015657-ES2C-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 2A SMB
DIODE GEN PURP 150V 2A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | ES2C-FDIDKR-ND | 280-ES2C-13-F | 015657-ES2C-13-F | ES2C-13-F | ES2C-13-F | ES2C-13-F |
| Product Name | Single Diodes | 150V 2A Diode and Rectifier | Diodes, Rectifiers - Single - ES2C-13-F | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Tape & Reel (TR) | SMB | SMB | SMB; DO-214AA, SMB | ||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts |