DIODES Incorporated Diodes, Rectifiers - Single - ES2BA-13 ES2BA-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 871111-ES2BA-13 Features: Diode Standard 100 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: ES2B Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: ES2BATR-ND, ES2BA, ES2BADICT, ES2BADITR, ES2BA13, ES2BACT, ES2BACT-ND, ES2BATR, ES2BADIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 871111-ES2BA-13 Features: Diode Standard 100 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: ES2B Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: ES2BATR-ND, ES2BA, ES2BADICT, ES2BADITR, ES2BA13, ES2BACT, ES2BACT-ND, ES2BATR, ES2BADIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES2BA-13 - 871111-ES2BA-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2BA-13
871111-ES2BA-13
Diodes, Rectifiers - Single - ES2BA-13 871111-ES2BA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 871111-ES2BA-13 Features: Diode Standard 100 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: ES2B Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: ES2BATR-ND, ES2BA, ES2BADICT, ES2BADITR, ES2BA13, ES2BACT, ES2BACT-ND, ES2BATR, ES2BADIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 871111-ES2BA-13
Features: Diode Standard 100 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: ES2B
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: ES2BATR-ND, ES2BA, ES2BADICT, ES2BADITR, ES2BA13, ES2BACT, ES2BACT-ND, ES2BATR, ES2BADIDKR

Buy Now Datasheet
100V 2A Diode and Rectifier - 280-ES2BA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-ES2BA-13
100V 2A Diode and Rectifier 280-ES2BA-13
DIODE GEN PURP 100V 2A SMA Product overview: ES2BA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2BA-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A SMA Product overview: ES2BA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2BA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES2BADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2BADITR-ND
Single Diodes ES2BADITR-ND
Diode Standard 100V 2A Surface Mount SMA

Diode Standard 100V 2A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2BA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2BA-13
Discrete Semiconductor Products - Diodes - Rectifiers ES2BA-13
DIODE GEN PURP 100V 2A SMA

DIODE GEN PURP 100V 2A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 871111-ES2BA-13 280-ES2BA-13 ES2BADITR-ND ES2BA-13
Product Name Diodes, Rectifiers - Single - ES2BA-13 100V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 100 V 2A Surface Mount SMA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2104934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package G 10b
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET050311 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details