DIODES Incorporated Single Diodes ES2AA-13-F

Description
Diode Standard 50V 2A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Standard 50V 2A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES2AA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2AA-FDITR-ND
Single Diodes ES2AA-FDITR-ND
Diode Standard 50V 2A Surface Mount SMA

Diode Standard 50V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - ES2AA-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2AA-FDIDKR-ND
Single Diodes ES2AA-FDIDKR-ND
Diode Standard 50V 2A Surface Mount SMA

Diode Standard 50V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - ES2AA-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2AA-FDICT-ND
Single Diodes ES2AA-FDICT-ND
Diode Standard 50V 2A Surface Mount SMA

Diode Standard 50V 2A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - ES2AA-13-F - 066608-ES2AA-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2AA-13-F
066608-ES2AA-13-F
Diodes, Rectifiers - Single - ES2AA-13-F 066608-ES2AA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 066608-ES2AA-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 066608-ES2AA-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50V 2A Diode and Rectifier - 280-ES2AA-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 2A Diode and Rectifier
280-ES2AA-13-F
50V 2A Diode and Rectifier 280-ES2AA-13-F
DIODE GEN PURP 50V 2A SMA Product overview: ES2AA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2AA-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 2A SMA Product overview: ES2AA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2AA-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 50V 2A SMA - 233-ES2AA-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 50V 2A SMA
233-ES2AA-13-F
DIODE GEN PURP 50V 2A SMA 233-ES2AA-13-F
DIODE GEN PURP 50V 2A SMA

DIODE GEN PURP 50V 2A SMA

Supplier's Site
Single Diodes - ES2AA-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES2AA-13-F
Single Diodes ES2AA-13-F
DIODE GEN PURP 50V 2A SMA

DIODE GEN PURP 50V 2A SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2AA-13-F
Rectifiers ES2AA-13-F
Rectifiers 50V 2A

Rectifiers 50V 2A

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - ES2AA-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2AA-13-F
Discrete Semiconductor Products - Diodes - Rectifiers ES2AA-13-F
DIODE GEN PURP 50V 2A SMA

DIODE GEN PURP 50V 2A SMA

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - ES2AA-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES2AA-13-F
Diodes >> Fast recovery/high efficiency diode ES2AA-13-F
920mV@2A 25ns 2A 50V SMA Fast recovery/high efficiency diode ROHS

920mV@2A 25ns 2A 50V SMA Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers Rectifiers Diodes
Product Number ES2AA-FDITR-ND 066608-ES2AA-13-F 280-ES2AA-13-F 233-ES2AA-13-F ES2AA-13-F ES2AA-13-F ES2AA-13-F ES2AA-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - ES2AA-13-F 50V 2A Diode and Rectifier DIODE GEN PURP 50V 2A SMA Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Fast recovery/high efficiency diode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts
VR 50 volts 50 volts 50 volts 50 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - FPFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details
High-speed switching diode - BAS316-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers