Diode Standard 50V 2A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 723445-ES2A-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB (DO-214AA)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: ES2A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 2A
Current - Reverse Leakage at Vr: 5μA at 50V
Capacitance at Vr, F: 25pF at 4V, 1MHz
DIODE SUPERFST SMB 50V 20NS 150C Product overview: ES2A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2A-13 can be used for catalog matching and distributor lookup.
DIODE SUPERFST SMB 50V 20NS 150C
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | ES2ADITR-ND | 723445-ES2A-13 | 280-ES2A-13 | ES2A-13 |
| Product Name | Single Diodes | Electronic Surplus - ES2A-13 | 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 0.9200 volts | 0.9200 volts | ||
| VR | 50 volts |