DIODES Incorporated SMD 1A Diode and Rectifier ES1JWF-7

Description
DIODE STD 1A SMD Product overview: ES1JWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1JWF-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE STD 1A SMD Product overview: ES1JWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1JWF-7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1A Diode and Rectifier - 280-ES1JWF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A Diode and Rectifier
280-ES1JWF-7
SMD 1A Diode and Rectifier 280-ES1JWF-7
DIODE STD 1A SMD Product overview: ES1JWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1JWF-7 can be used for catalog matching and distributor lookup.

DIODE STD 1A SMD Product overview: ES1JWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1JWF-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - ES1JWF-7 - 1037008-ES1JWF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1JWF-7
1037008-ES1JWF-7
Diodes, Rectifiers - Single - ES1JWF-7 1037008-ES1JWF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1037008-ES1JWF-7 Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1037008-ES1JWF-7
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-ES1JWF-7 1037008-ES1JWF-7
Product Name SMD 1A Diode and Rectifier Diodes, Rectifiers - Single - ES1JWF-7
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
Single Diodes - 448-AIDW40S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details