DIODES Incorporated 200V 1A Diode and Rectifier ES1D-13

Description
DIODE GEN PURP 200V 1A SMA Product overview: ES1D-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1A SMA Product overview: ES1D-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-ES1D-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ES1D-13
200V 1A Diode and Rectifier 280-ES1D-13
DIODE GEN PURP 200V 1A SMA Product overview: ES1D-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A SMA Product overview: ES1D-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES1DDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1DDITR-ND
Single Diodes ES1DDITR-ND
Diode Standard 200V 1A Surface Mount SMA

Diode Standard 200V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - ES1D-13 - 738144-ES1D-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1D-13
738144-ES1D-13
Diodes, Rectifiers - Single - ES1D-13 738144-ES1D-13
Manufacturer: Diodes Incorporated Win Source Part Number: 738144-ES1D-13 Packaging: Cut Tape (CT) Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ES1D Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 920mV at 1A Current - Reverse Leakage at Vr: 5μA at 200V Capacitance at Vr, F: 20pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 738144-ES1D-13
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ES1D
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 20pF at 4V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - ES1D-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1D-13
Discrete Semiconductor Products - Diodes - Rectifiers ES1D-13
DIODE GEN PURP 200V 1A SMA

DIODE GEN PURP 200V 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-ES1D-13 ES1DDITR-ND 738144-ES1D-13 ES1D-13
Product Name 200V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - ES1D-13 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data