Manufacturer: Diodes Incorporated
Win Source Part Number: 015647-ES1B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 100V 1A SMA Product overview: ES1B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-13-F can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Surface Mount SMA
Diode Standard 100V 1A Surface Mount SMA
Diode Standard 100V 1A Surface Mount SMA
DIODE GEN PURP 100V 1A SMA
DIODE GEN PURP 100V 1A SMA
DIODE, RECTIFIER, SUPERFAST, 100V, 1A, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 015647-ES1B-13-F | 280-ES1B-13-F | ES1B-FDITR-ND | ES1B-13-F | ES1B-13-F | ES1B-13-F | 23T5895 |
| Product Name | Diodes, Rectifiers - Single - ES1B-13-F | 100V 1A Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, Superfast, 100V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. |
| Diode Type | Standard | ||||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 25 ns | 25 ns |