DIODE GEN PURP 50V 1A SMA Product overview: ES1A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1A-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 015645-ES1A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals
Diode Standard 50V 1A Surface Mount SMA
Diode Standard 50V 1A Surface Mount SMA
Diode Standard 50V 1A Surface Mount SMA
DIODE GEN PURP 50V 1A SMA
920mV@1A 25ns 1A 50V SMA Fast recovery/high efficiency diode ROHS
DIODE,RECTIFIER,SW,U
DIODE GEN PURP 50V 1A SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-ES1A-13-F | 015645-ES1A-13-F | ES1A-FDITR-ND | ES1A-13-F | ES1A-13-F | 23T5894 | ES1A-13-F |
| Product Name | 50V 1A Diode and Rectifier | Diodes, Rectifiers - Single - ES1A-13-F | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Diode,rectifier,sw,ult Fast,50V,1A,sma; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes |
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts |