The DZTA42 is a 300V NPN high-voltage transistor in a SOT223 package, designed for switch-mode power supplies, video output stages, and motor drivers. It has a maximum collector current of 500mA and a power dissipation of 1W when mounted on a minimum recommended pad layout. The device features a collector-emitter saturation voltage of less than 500mV at 20mA, a transition frequency of 50MHz, and complies with AEC-Q101 standards for automotive applications. It is RoHS compliant, lead-free, halogen-free, and antimony-free. The package weighs approximately 0.112 grams and meets J-STD-020 Level 1 moisture sensitivity. Electrostatic discharge immunity is rated at 4,000V HBM and 400V MM.
TRANSISTOR, NPN, 300V, 0.5A, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 65T8241 |
| Product Name | Transistor, Npn, 300V, 0.5A, Sot223; Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor, Npn, 300V, 0.5A, Sot223; Transistor Polarity Diodes Inc. |