DIODES Incorporated Single Bipolar Transistors DZT853-13

Description
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DZT853DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT853DITR-ND
Single Bipolar Transistors DZT853DITR-ND
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 6A 130MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DZT853-13 - 015133-DZT853-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DZT853-13
015133-DZT853-13
TRANSISTORS - Transistors (BJT) - Single - DZT853-13 015133-DZT853-13
Manufacturer: Diodes Incorporated Win Source Part Number: 015133-DZT853-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 340mV @ 500mA, 5A Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015133-DZT853-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 340mV @ 500mA, 5A
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 6A Bipolar Transistor
276-DZT853-13
100V 6A Bipolar Transistor 276-DZT853-13
TRANS NPN 100V 6A SOT223-3 Product overview: DZT853-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT853-13 can be used for catalog matching and distributor lookup.

TRANS NPN 100V 6A SOT223-3 Product overview: DZT853-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT853-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DZT853-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DZT853-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DZT853-13
TRANS NPN 100V 6A SOT223-3

TRANS NPN 100V 6A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DZT853-13
Bipolar Transistors - BJT DZT853-13
Bipolar Transistors - BJT 1W 100V 6A

Bipolar Transistors - BJT 1W 100V 6A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DZT853DITR-ND 015133-DZT853-13 276-DZT853-13 DZT853-13 DZT853-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DZT853-13 100V 6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 6000 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data