DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DZT591C-13 DZT591C-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 118136-DZT591C-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 118136-DZT591C-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DZT591C-13 - 118136-DZT591C-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DZT591C-13
118136-DZT591C-13
TRANSISTORS - Transistors (BJT) - Single - DZT591C-13 118136-DZT591C-13
Manufacturer: Diodes Incorporated Win Source Part Number: 118136-DZT591C-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 118136-DZT591C-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
276-DZT591C-13
60V 1A Bipolar Transistor 276-DZT591C-13
TRANS PNP 60V 1A SOT223-3 Product overview: DZT591C-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT591C-13 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT223-3 Product overview: DZT591C-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT591C-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DZT591CDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT591CDITR-ND
Single Bipolar Transistors DZT591CDITR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DZT591C-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DZT591C-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DZT591C-13
TRANS PNP 60V 1A SOT223-3

TRANS PNP 60V 1A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DZT591C-13
Bipolar Transistors - BJT DZT591C-13
Bipolar Transistors - BJT 1W -60V

Bipolar Transistors - BJT 1W -60V

Buy Now
TRANS PNP 60V 1A SOT-223 - 233-DZT591C-13 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 1A SOT-223
233-DZT591C-13
TRANS PNP 60V 1A SOT-223 233-DZT591C-13
TRANS PNP 60V 1A SOT-223

TRANS PNP 60V 1A SOT-223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 118136-DZT591C-13 276-DZT591C-13 DZT591CDITR-ND DZT591C-13 DZT591C-13 233-DZT591C-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DZT591C-13 60V 1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PNP 60V 1A SOT-223
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 1000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data