DIODES Incorporated Esd Protection Diode, Sot-553; Clamping Voltage Vc Max Diodes Inc. DZQA5V6AXV5-7

Description
ESD PROTECTION DIODE, SOT-553; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:380mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, SOT-553; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:380mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, Sot-553; Clamping Voltage Vc Max Diodes Inc. - 07AH3824 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-553; Clamping Voltage Vc Max Diodes Inc.
07AH3824
Esd Protection Diode, Sot-553; Clamping Voltage Vc Max Diodes Inc. 07AH3824
ESD PROTECTION DIODE, SOT-553; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:380mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-553; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:380mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 07AH3824
Product Name Esd Protection Diode, Sot-553; Clamping Voltage Vc Max Diodes Inc.
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1797298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
3 Wire Grounding In Line GFCI, 5-15P Manual Reset - G1215CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details