DXTP80100CFG-7 is a PNP ultra-low VCE(sat) bipolar transistor in a PowerDI3333-8/SWP surface-mount package measuring 3.30 mm by 3.30 mm. It operates with a collector-emitter voltage up to -100 V and a continuous collector current of -4 A when mounted on a 25 mm x 25 mm 2 oz copper PCB. The transistor has a typical VCE(sat) of -70 mV at -1 A and a thermal resistance from junction to case of 6.5 °C/W. It is rated for operation from -55 °C to +175 °C, has a thermal power dissipation of 2.4 W under specified mounting conditions, and meets J-STD-020 Level 1 moisture sensitivity. The device is RoHS compliant, halogen- and antimony-free, and features wettable flanks for optical inspection.
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTP80100CFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |