The DXTP80030DFG-7 is a PNP bipolar transistor in a PowerDI3333-8/SWP (Type UX) surface-mount package, designed for high-current switching applications such as MOSFET/IGBT gate drivers and load switches. It supports a continuous collector current of up to -7.5 A and a peak pulse current of -14 A, with an ultra-low VCE(sat) of less than -35 mV at -1 A. The device operates at temperatures up to +175°C and features a thermal resistance of 62.5 °C/W (junction-to-ambient
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTP80030DFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |