The DXTP78060DFG-7 is a 60V PNP ultra-low saturation voltage transistor in a PowerDI3333-8 package, designed for high-density load switching, motor control, and DC-DC conversion applications. It features a continuous collector current rating of -4.5A, a peak pulse current of -10A, and a typical collector-emitter saturation voltage of -52mV at -1A. The device operates from -55°C to +175°C and meets UL 94 V-0 flammability rating with RoHS compliance. Wettable flanks enable improved optical inspection, and the package is mounted on a thermally efficient 25mm x 25mm 2oz copper pad for optimal thermal performance. It is supplied in a 7-inch reel with 2,000 units per reel.
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTP78060DFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |