Bipolar (BJT) Transistor PNP 20V 6A 140MHz 690mW Surface Mount U-DFN2020-3 (Type B)
Bipolar (BJT) Transistor PNP 20V 6A 140MHz 690mW Surface Mount U-DFN2020-3 (Type B)
Bipolar (BJT) Transistor PNP 20V 6A 140MHz 690mW Surface Mount U-DFN2020-3 (Type B)
TRANS PNP 20V 6A 3DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTP5820CFDB-7DKR-ND | DXTP5820CFDB-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |