TRANS PNP 60V 3A POWERDI3
BIPOLAR TRANSISTOR, 60V, 3A, 3.4W ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTP07060BFGQ-7TR-ND | 76AJ4335 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor, 60V, 3A, 3.4W Rohs Compliant Diodes Inc. |
| Polarity | PNP |