The DXTN80100CFG-7 is an NPN bipolar transistor in a PowerDI3333-8/SWP package, designed for low-voltage switching applications such as MOSFET and IGBT gate drivers, load switches, and motor control. It features a collector-emitter voltage rating of 100 V, continuous collector current of 5.5 A, and a typical collector-emitter saturation voltage of 33 mV at 1 A. The device operates up to +175°C and is housed in a thermally efficient, wettable flank package with a 3.3 mm x 3.3 mm footprint. It meets RoHS and UL 94 V-0 standards, and is rated for junction temperatures from -55°C to +175°C. The part is supplied in a 7-inch reel with 2,000 units per carrier.
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTN80100CFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |