DXTN80060DFG-7 is a 60V NPN ultra-low saturation voltage transistor in a PowerDI3333-8/SWP package, designed for load switching and gate driver applications. The device supports a continuous collector current of up to 6.5A and a peak pulse current of 15A, with a typical VCE(sat) of 40mV at 1A and an RCE(sat) of 16mΩ. It features a thermally efficient lead-free, RoHS-compliant package with wettable flanks for optical inspection, rated for operation up to 175°C. The package dimensions are 3.30mm × 3.30mm × 0.80mm, and it has a thermal resistance of 62.5°C/W from junction to ambient when mounted on a 25mm × 25mm 2oz copper PCB.
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTN80060DFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |