DIODES Incorporated Bipolar Transistor DXTN5860DFDB-7

Description
SS LOW SAT TRANSISTOR U-DFN2020- Product overview: DXTN5860DFDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTN5860DFDB-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SS LOW SAT TRANSISTOR U-DFN2020- Product overview: DXTN5860DFDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTN5860DFDB-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-DXTN5860DFDB-7
Bipolar Transistor 276-DXTN5860DFDB-7
SS LOW SAT TRANSISTOR U-DFN2020- Product overview: DXTN5860DFDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTN5860DFDB-7 can be used for catalog matching and distributor lookup.

SS LOW SAT TRANSISTOR U-DFN2020- Product overview: DXTN5860DFDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTN5860DFDB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-DXTN5860DFDB-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DXTN5860DFDB-7TR-ND
Single Bipolar Transistors 31-DXTN5860DFDB-7TR-ND
TRANS NPN 60V 6A UDFN2020-3

TRANS NPN 60V 6A UDFN2020-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DXTN5860DFDB-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DXTN5860DFDB-7CT-ND
Single Bipolar Transistors 31-DXTN5860DFDB-7CT-ND
TRANS NPN 60V 6A UDFN2020-3

TRANS NPN 60V 6A UDFN2020-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DXTN5860DFDB-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DXTN5860DFDB-7DKR-ND
Single Bipolar Transistors 31-DXTN5860DFDB-7DKR-ND
TRANS NPN 60V 6A UDFN2020-3

TRANS NPN 60V 6A UDFN2020-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1354171-DXTN5860DFDB-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1354171-DXTN5860DFDB-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1354171-DXTN5860DFDB-7
Win Source Part Number: 1354171-DXTN5860DFDB -7 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 3-UDFN Exposed Pad Supplier Device Package: U-DFN2020-3 (Type B) Mounting Type: Surface Mount HTSUS: 8541.21.0075 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 6 A Voltage - Collector Emitter Breakdown (Max): 60 V DC Current Gain (hFE) (Min) @ Ic, Vce: 280 @ 500mA, 2V Vce Saturation (Max) @ Ib, Ic: 315mV @ 300mA, 6A Current - Collector Cutoff (Max): 100nA Frequency - Transition: 115MHz Power - Max: 690 mW

Win Source Part Number: 1354171-DXTN5860DFDB-7
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-3 (Type B)
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 6 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 280 @ 500mA, 2V
Vce Saturation (Max) @ Ib, Ic: 315mV @ 300mA, 6A
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 115MHz
Power - Max: 690 mW

Buy Now Datasheet
Trans, Npn, 60V, 6A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. - 68AH9676 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 6A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
68AH9676
Trans, Npn, 60V, 6A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. 68AH9676
TRANS, NPN, 60V, 6A, 150DEG C, 1.25W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 6A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-DXTN5860DFDB-7 31-DXTN5860DFDB-7TR-ND 1354171-DXTN5860DFDB-7 68AH9676
Product Name Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Trans, Npn, 60V, 6A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN NPN
Package Type Tape & Reel (TR) 3-UDFN Exposed Pad SOT3 TO-3
Packing Method Tape & Reel (TR)
IC(max) 6000 milliamps 6000 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697537P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
NPN general purpose double transistor - BC847BV,315 - Nexperia B.V.
Specs
Package Type SOT666 SOT666
View Details
5 suppliers
25V 0.5A SOT23 Bipolar Transistor - 276-BC818K40E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
View Details
4 suppliers