The DXTN3C100PDQ is a dual NPN bipolar transistor in a PowerDI5060-8/SWP (Type UXD) package, designed for power management, motor drive, linear voltage regulation, and backlighting applications. It has a continuous collector current rating of 3 A and a peak pulse collector current of 8 A, with a collector-emitter voltage of 100 V. The device features a typical RCE(sat) of 90 mΩ and is rated for thermal resistance of 37 °C/W from junction to ambient. It operates from -55 °C to +150 °C, is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949-certified facilities. The package is molded plastic with a 'Green' molding compound, is lead-free, RoHS compliant, and has a moisture sensitivity level of 1 per J-STD-020. The part is marked DXTN3C100PD with a date code, and is supplied in 13-inch reels of 2,500 units.
TRANS 2NPN 100V 3A POWERDI5060-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTN3C100PDQ-13-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |