Bipolar (BJT) Transistor NPN 60V 4A 125MHz 1.8W Surface Mount U-DFN2020-3 (Type B)
Bipolar (BJT) Transistor NPN 60V 4A 125MHz 1.8W Surface Mount U-DFN2020-3 (Type B)
Bipolar (BJT) Transistor NPN 60V 4A 125MHz 1.8W Surface Mount U-DFN2020-3 (Type B)
Win Source Part Number: 1351208-DXTN10060DFJ
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Power - Max: 1.8 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 125MHz
Mounting Type: Surface Mount
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-3 (Type B)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Current - Collector (Ic) (Max): 4 A
DC Current Gain (hFE) (Min) @ Ic, Vce: 340 @ 200mA, 2V
Vce Saturation (Max) @ Ib, Ic: 320mV @ 200mA, 4A
TRANS NPN 60V 4A 3DFN
TRANS, NPN, 60V, 4A, 175DEG C, 1.8W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 31-DXTN10060DFJBQ-7CT-ND | 1351208-DXTN10060DFJBQ-7 | DXTN10060DFJBQ-7 | 68AH9671 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 60V, 4A, 175Deg C, 1.8W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN | |
| Package Type | 3-UDFN Exposed Pad | SOT3 | U-DFN2020-3 (Type B) | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 4000 milliamps | 4000 milliamps | ||
| Power Gain | 340 dB |