Manufacturer: Diodes Incorporated
Win Source Part Number: 869934-DXTN07100BP5Q
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 2 A 175MHz 3.2 W Surface Mount PowerDI™ 5
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: DXTN07100
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
TRANS NPN 100V 2A POWERDI5 T&R Product overview: DXTN07100BP5Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTN07100BP5Q-13
TRANS NPN 100V 2A POWERDI 5
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 3.2W Surface Mount PowerDI™ 5
TRANS NPN 100V 2A POWERDI 5
TRANS NPN 100V 2A POWERDI5 T&R
Bipolar Transistors - BJT Pwr Mid Perf Transistor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 869934-DXTN07100BP5Q-13 | 276-DXTN07100BP5Q-13 | 31-DXTN07100BP5Q-13DKR-ND | DXTN07100BP5Q-13 | DXTN07100BP5Q-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DXTN07100BP5Q-13 | 100V 2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT3; PowerDI™ 5 | Tape & Reel (TR) | PowerDI™ 5 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps |