Bipolar (BJT) Transistor NPN 100V 2A 175MHz 740mW Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 740mW Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 740mW Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 110941-DXTN07100BP5-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 740mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 2A POWERDI5 Product overview: DXTN07100BP5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTN07100BP5-13 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 100V NPN TRANSISTOR 3.2W Ic 2A Icm 6A
TRANS NPN 100V 2A POWERDI5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTN07100BP5-13CT-ND | 110941-DXTN07100BP5-13 | 276-DXTN07100BP5-13 | DXTN07100BP5-13 | DXTN07100BP5-13 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DXTN07100BP5-13 | 100V 2A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | PowerDI™ 5 | SOT3; PowerDI 5 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts |