DIODES Incorporated Bipolar Transistor Arrays DXTC3C100PD-13

Description
TRANS NPN/PNP 100V POWERDI5060-8
Request a Quote
Description
TRANS NPN/PNP 100V POWERDI5060-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DXTC3C100PD-13 is a dual NPN/PNP bipolar transistor array in a POWERDI5060-8/SWP package, designed for power management and load switching applications. It features a continuous collector current of ±3A and peak pulse current of ±8A, with collector-emitter breakdown voltage of ±100V. The NPN transistor has a typical collector-emitter saturation resistance of 90mΩ, and the PNP transistor has 110mΩ. The device is housed in a surface-mount package measuring 5.15mm BSC in length and 6.40mm BSC in width, with a height of 1.00mm typ. It meets RoHS and UL 94 V-0 standards, is moisture sensitive level 1 per J-STD-020, and qualified to AEC-Q100/101/200 for automotive use. The part is RoHS 3 compliant and halogen-free. Thermal resistance junction-to-ambient is 37°C/W, and operating temperature ranges from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The DXTC3C100PD-13 is a dual NPN/PNP bipolar transistor array in a POWERDI5060-8/SWP package, designed for power management and load switching applications. It features a continuous collector current of ±3A and peak pulse current of ±8A, with collector-emitter breakdown voltage of ±100V. The NPN transistor has a typical collector-emitter saturation resistance of 90mΩ, and the PNP transistor has 110mΩ. The device is housed in a surface-mount package measuring 5.15mm BSC in length and 6.40mm BSC in width, with a height of 1.00mm typ. It meets RoHS and UL 94 V-0 standards, is moisture sensitive level 1 per J-STD-020, and qualified to AEC-Q100/101/200 for automotive use. The part is RoHS 3 compliant and halogen-free. Thermal resistance junction-to-ambient is 37°C/W, and operating temperature ranges from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 31-DXTC3C100PD-13TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-DXTC3C100PD-13TR-ND
Bipolar Transistor Arrays 31-DXTC3C100PD-13TR-ND
TRANS NPN/PNP 100V POWERDI5060-8

TRANS NPN/PNP 100V POWERDI5060-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DXTC3C100PD-13TR-ND
Product Name Bipolar Transistor Arrays
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
Transistors - 6MBP50RA120-55 - ODG (Origin Data Global)
Fuji Electric Corp. of America
View Details
MOSFETs - 1219587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details