DIODES Incorporated Connectors,Interconnects DXT696BK-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: PNP Current - Collector (Ic) (Max): 800 mA Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 80MHz Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: PNP Current - Collector (Ic) (Max): 800 mA Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 80MHz Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: PNP Current - Collector (Ic) (Max): 800 mA Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 80MHz Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Transistor Type: PNP
Current - Collector (Ic) (Max): 800 mA
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 80MHz
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details