DIODES Incorporated 80V 1A Bipolar Transistor DXT5616U

Description
TRANS NPN 80V 1A TO126 Product overview: DXT5616U from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT5616U can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 80V 1A TO126 Product overview: DXT5616U from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT5616U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
80V 1A Bipolar Transistor
276-DXT5616U
80V 1A Bipolar Transistor 276-DXT5616U
TRANS NPN 80V 1A TO126 Product overview: DXT5616U from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT5616U can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A TO126 Product overview: DXT5616U from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT5616U can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DXT5616U - 753009-DXT5616U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DXT5616U
753009-DXT5616U
TRANSISTORS - Transistors (BJT) - Single - DXT5616U 753009-DXT5616U
Manufacturer: Diodes Incorporated Win Source Part Number: 753009-DXT5616U Manufacturer Homepage: www.diodes.com Reference case: TO-126 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 753009-DXT5616U
Manufacturer Homepage: www.diodes.com
Reference case: TO-126
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-DXT5616U 753009-DXT5616U
Product Name 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DXT5616U
Package Type Tube
Unlock Full Specs
to access all available technical data