Bipolar (BJT) Transistor NPN 400V 300mA 50MHz 2.8W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 400V 300mA 50MHz 2.8W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 400V 300mA 50MHz 2.8W Surface Mount PowerDI™ 5
TRANS NPN 400V 0.3A POWERDI5 Product overview: DXT458P5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT458P5-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1035634-DXT458P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 2.8W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
TRANS NPN 400V 0.3A POWERDI5
Bipolar Transistors - BJT BIPOLAR TRANS,NPN 400V,300mA
TRANS, NPN, 400V, 0.3A, 150DEG C, 2.8W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DXT458P5-13TR-ND | 276-DXT458P5-13 | 1035634-DXT458P5-13 | DXT458P5-13 | DXT458P5-13 | 28AK8997 |
| Product Name | Single Bipolar Transistors | 400V 0.3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DXT458P5-13 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 400V, 0.3A, 150Deg C, 2.8W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | PowerDI™ 5 | Tape & Reel (TR) | SOT3; PowerDI 5 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 300 milliamps | 300 milliamps | ||||
| VCEO | 400 volts | 400 volts |