Manufacturer: Diodes Incorporated
Win Source Part Number: 1035633-DXT2907A-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PXT2907A; STF2907A; SXT2907A;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 0.6A SOT89-3 Product overview: DXT2907A-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2907A-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-89-3
TRANS PNP 60V 0.6A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1035633-DXT2907A-13 | 276-DXT2907A-13 | DXT2907ADIDKR-ND | DXT2907A-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DXT2907A-13 | 60V 0.6A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 600 milliamps | 600 milliamps | ||
| VCEO | 60 volts | 60 volts |