Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3.2W Surface Mount PowerDI™ 5
TRANS NPN 100V 6A POWERDI5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | DXT2011P5Q-13DICT-ND | DXT2011P5Q-13 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | PowerDI™ 5 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive |