DIODES Incorporated 450V 1.5A TO252 Bipolar Transistor DXT13003DK-13

Description
TRANS NPN 450V 1.5A TO252-3 Product overview: DXT13003DK-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT13003DK-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 450V 1.5A TO252-3 Product overview: DXT13003DK-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT13003DK-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 1.5A TO252 Bipolar Transistor
276-DXT13003DK-13
450V 1.5A TO252 Bipolar Transistor 276-DXT13003DK-13
TRANS NPN 450V 1.5A TO252-3 Product overview: DXT13003DK-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT13003DK-13 can be used for catalog matching and distributor lookup.

TRANS NPN 450V 1.5A TO252-3 Product overview: DXT13003DK-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT13003DK-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DXT13003DK-13 - 773611-DXT13003DK-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DXT13003DK-13
773611-DXT13003DK-13
TRANSISTORS - Transistors (BJT) - Single - DXT13003DK-13 773611-DXT13003DK-13
Manufacturer: Diodes Incorporated Win Source Part Number: 773611-DXT13003DK-13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 1.6W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: DXT13003DK Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 450V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 250mA, 1A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 16 @ 500mA, 2V Introduction Date: May 16, 2014 Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 773611-DXT13003DK-13
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1.6W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: DXT13003DK
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 250mA, 1A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 16 @ 500mA, 2V
Introduction Date: May 16, 2014
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DXT13003DK-13
Bipolar Transistors - BJT DXT13003DK-13
Bipolar Transistors - BJT 450V NPN High Volt TO252 450V 700V

Bipolar Transistors - BJT 450V NPN High Volt TO252 450V 700V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DXT13003DK-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DXT13003DK-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DXT13003DK-13
TRANS NPN 450V 1.5A TO252-3

TRANS NPN 450V 1.5A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DXT13003DK-13 773611-DXT13003DK-13 DXT13003DK-13 DXT13003DK-13
Product Name 450V 1.5A TO252 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DXT13003DK-13 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data