Trans GP BJT NPN 18V 1A 200mW 6-Pin SOT-363 T/R Product overview: DVR5V0W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DVR5V0W-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 015089-DVR5V0W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN + Zener Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 18V
Max Vce (sat): 500mV @ 30mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT Complex Array
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-DVR5V0W-7 | 015089-DVR5V0W-7 | DVR5V0W-7 |
| Product Name | 18V 1A 200mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DVR5V0W-7 | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN + Zener Diode (Isolated) | |
| Package Type | Tape and Reel | SOT3; SOT-363 | |
| Packing Method | Tape and Reel | ||
| IC(max) | 1000 milliamps |