DIODES Incorporated 18V 1A Bipolar Transistor DVR1V8W-7

Description
TRANS NPN 18V 1A SOT363 Product overview: DVR1V8W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DVR1V8W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 18V 1A SOT363 Product overview: DVR1V8W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DVR1V8W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 1A Bipolar Transistor
276-DVR1V8W-7
18V 1A Bipolar Transistor 276-DVR1V8W-7
TRANS NPN 18V 1A SOT363 Product overview: DVR1V8W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DVR1V8W-7 can be used for catalog matching and distributor lookup.

TRANS NPN 18V 1A SOT363 Product overview: DVR1V8W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DVR1V8W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DVR1V8W-7 - 015088-DVR1V8W-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DVR1V8W-7
015088-DVR1V8W-7
TRANSISTORS - Transistors (BJT) - Single - DVR1V8W-7 015088-DVR1V8W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 015088-DVR1V8W-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN + Zener Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 18V Max Vce (sat): 500mV @ 30mA, 300mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015088-DVR1V8W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN + Zener Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 18V
Max Vce (sat): 500mV @ 30mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans GP BJT NPN 18V 1A 6-Pin SOT-363 T/R - 233-DVR1V8W-7 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 18V 1A 6-Pin SOT-363 T/R
233-DVR1V8W-7
Trans GP BJT NPN 18V 1A 6-Pin SOT-363 T/R 233-DVR1V8W-7
Trans GP BJT NPN 18V 1A 6-Pin SOT-363 T/R

Trans GP BJT NPN 18V 1A 6-Pin SOT-363 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DVR1V8W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DVR1V8W-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DVR1V8W-7
TRANS NPN 18V 1A SOT363

TRANS NPN 18V 1A SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DVR1V8W-7 015088-DVR1V8W-7 233-DVR1V8W-7 DVR1V8W-7
Product Name 18V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DVR1V8W-7 Trans GP BJT NPN 18V 1A 6-Pin SOT-363 T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Cut Tape (CT) SOT3; SOT-363
Packing Method Cut Tape (CT) Tape Reel; Tape & Reel (TR) Cut Tape (CT)
Polarity NPN; NPN + Zener Diode (Isolated) NPN; NPN
Number of units in IC 1
Unlock Full Specs
to access all available technical data