DIODES Incorporated Hard To Find - DT1446-04V-7 DT1446-04V-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 718279-DT1446-04V-7 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4.7A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-563 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 8.5V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 718279-DT1446-04V-7 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4.7A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-563 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 8.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - DT1446-04V-7 - 718279-DT1446-04V-7 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - DT1446-04V-7
718279-DT1446-04V-7
Hard To Find - DT1446-04V-7 718279-DT1446-04V-7
Manufacturer: Diodes Incorporated Win Source Part Number: 718279-DT1446-04V-7 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4.7A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-563 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 8.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 718279-DT1446-04V-7
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: HDMI
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 4.7A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SOT-563
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 8.5V

Buy Now
Esd Prot Diode, 5.5V, Sot-563, 6Pins Rohs Compliant Diodes Inc. - 28AK8974 - Newark, An Avnet Company
Chicago, IL, United States
Esd Prot Diode, 5.5V, Sot-563, 6Pins Rohs Compliant Diodes Inc.
28AK8974
Esd Prot Diode, 5.5V, Sot-563, 6Pins Rohs Compliant Diodes Inc. 28AK8974
ESD PROT DIODE, 5.5V, SOT-563, 6PINS ROHS COMPLIANT: YES

ESD PROT DIODE, 5.5V, SOT-563, 6PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 718279-DT1446-04V-7 28AK8974
Product Name Hard To Find - DT1446-04V-7 Esd Prot Diode, 5.5V, Sot-563, 6Pins Rohs Compliant Diodes Inc.
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Recoginzed - G20PMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details