DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - DST3946DPJ-7 DST3946DPJ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014931-DST3946DPJ-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014931-DST3946DPJ-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - DST3946DPJ-7 - 014931-DST3946DPJ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DST3946DPJ-7
014931-DST3946DPJ-7
TRANSISTORS - Transistors (BJT) - Arrays - DST3946DPJ-7 014931-DST3946DPJ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014931-DST3946DPJ-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014931-DST3946DPJ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 014931-DST3946DPJ-7
Product Name TRANSISTORS - Transistors (BJT) - Arrays - DST3946DPJ-7
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers